Capital Lighting, Inc. LS-16333PS/FRO Bathroom Fixtures-Three Lights 662318

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425144 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425144 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16333PS/FRO Bathroom Fixtures-Three Lights - 662318 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16333PS/FRO Bathroom Fixtures-Three Lights
662318
LS-16333PS/FRO Bathroom Fixtures-Three Lights 662318
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425144 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 7.50
Extension: 7
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Polished Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675425144
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662318
Product Name LS-16333PS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details