Capital Lighting, Inc. LS-16287CP/BRZ Sconces-Single Glass 662314

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Product Name: One Light Wall Sconce UPC: 088675431480 Glass: Woven Pattern Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Product Name: One Light Wall Sconce UPC: 088675431480 Glass: Woven Pattern Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16287CP/BRZ Sconces-Single Glass - 662314 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16287CP/BRZ Sconces-Single Glass
662314
LS-16287CP/BRZ Sconces-Single Glass 662314
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Product Name: One Light Wall Sconce UPC: 088675431480 Glass: Woven Pattern Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze
Product Name: One Light Wall Sconce
UPC: 088675431480
Glass: Woven Pattern
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662314
Product Name LS-16287CP/BRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details