Capital Lighting, Inc. LS-16331PS/FRO Sconces-Pocket 662312

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Bathroom Fixture UPC: 088675425120 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Bathroom Fixture UPC: 088675425120 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16331PS/FRO Sconces-Pocket - 662312 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16331PS/FRO Sconces-Pocket
662312
LS-16331PS/FRO Sconces-Pocket 662312
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Extension: 7 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Bathroom Fixture UPC: 088675425120 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.50
Extension: 7
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Polished Steel
Product Name: One Light Bathroom Fixture
UPC: 088675425120
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662312
Product Name LS-16331PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details