Capital Lighting, Inc. LS-16350AB Sconces-Metal 662309

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 19 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Antique Brass Product Name: One Light Wall Sconce UPC: 088675424161 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 19 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Antique Brass Product Name: One Light Wall Sconce UPC: 088675424161 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16350AB Sconces-Metal - 662309 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16350AB Sconces-Metal
662309
LS-16350AB Sconces-Metal 662309
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.00 Extension: 19 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Antique Brass Product Name: One Light Wall Sconce UPC: 088675424161 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.00
Extension: 19
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Antique Brass
Product Name: One Light Wall Sconce
UPC: 088675424161
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662309
Product Name LS-16350AB Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details