Capital Lighting, Inc. LS-16411 Sconces-Single Glass 662305

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675431909 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675431909 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16411 Sconces-Single Glass - 662305 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16411 Sconces-Single Glass
662305
LS-16411 Sconces-Single Glass 662305
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675431909 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675431909
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662305
Product Name LS-16411 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details