Capital Lighting, Inc. LS-16402PS/FRO Bathroom Fixtures-Two Lights 662303

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675425410 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675425410 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16402PS/FRO Bathroom Fixtures-Two Lights - 662303 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16402PS/FRO Bathroom Fixtures-Two Lights
662303
LS-16402PS/FRO Bathroom Fixtures-Two Lights 662303
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bathroom Fixture UPC: 088675425410 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675425410
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662303
Product Name LS-16402PS/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details