Capital Lighting, Inc. LS-16410PS/FRO Sconces-Single Glass 662302

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675444268 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675444268 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16410PS/FRO Sconces-Single Glass - 662302 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16410PS/FRO Sconces-Single Glass
662302
LS-16410PS/FRO Sconces-Single Glass 662302
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 4 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675444268 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 4
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675444268
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662302
Product Name LS-16410PS/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details