Capital Lighting, Inc. LS-19595PS/FRO Pendants-Glass Down 662297

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 53.50 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675436737 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 53.50 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675436737 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19595PS/FRO Pendants-Glass Down - 662297 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19595PS/FRO Pendants-Glass Down
662297
LS-19595PS/FRO Pendants-Glass Down 662297
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 53.50 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Polished Steel Product Name: Three Light Large Pendant UPC: 088675436737 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 53.50
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Polished Steel
Product Name: Three Light Large Pendant
UPC: 088675436737
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662297
Product Name LS-19595PS/FRO Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details