Capital Lighting, Inc. LS-19598 Mini Pendants-Cable 662296

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 81 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675446262
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 81 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675446262

Suppliers

Company
Product
Description
Supplier Links
LS-19598 Mini Pendants-Cable - 662296 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19598 Mini Pendants-Cable
662296
LS-19598 Mini Pendants-Cable 662296
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 81 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675446262

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Extension: 81
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675446262

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662296
Product Name LS-19598 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details