Capital Lighting, Inc. LS-19981 Mini Pendants-Cable 662289

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 130.00 Extension: 130 Bulb Type: G Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Mini Pendant UPC: 088675440604 Glass: Amber Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 130.00 Extension: 130 Bulb Type: G Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Mini Pendant UPC: 088675440604 Glass: Amber Art

Suppliers

Company
Product
Description
Supplier Links
LS-19981 Mini Pendants-Cable - 662289 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19981 Mini Pendants-Cable
662289
LS-19981 Mini Pendants-Cable 662289
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 130.00 Extension: 130 Bulb Type: G Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Mini Pendant UPC: 088675440604 Glass: Amber Art

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 130.00
Extension: 130
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Mini Pendant
UPC: 088675440604
Glass: Amber Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662289
Product Name LS-19981 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details