Capital Lighting, Inc. LS-19982 Mini Pendants-Cable 662287

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 141.00 Extension: 141 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Mini Pendant UPC: 088675440611
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 141.00 Extension: 141 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Mini Pendant UPC: 088675440611

Suppliers

Company
Product
Description
Supplier Links
LS-19982 Mini Pendants-Cable - 662287 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19982 Mini Pendants-Cable
662287
LS-19982 Mini Pendants-Cable 662287
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 141.00 Extension: 141 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Mini Pendant UPC: 088675440611

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 141.00
Extension: 141
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Mini Pendant
UPC: 088675440611

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662287
Product Name LS-19982 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details