Capital Lighting, Inc. LS-19673PS/FRO Island/Pool Table-3 Light Bar 662277

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 69.00 Extension: 69 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Island Light UPC: 088675443292 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 69.00 Extension: 69 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Island Light UPC: 088675443292 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19673PS/FRO Island/Pool Table-3 Light Bar - 662277 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19673PS/FRO Island/Pool Table-3 Light Bar
662277
LS-19673PS/FRO Island/Pool Table-3 Light Bar 662277
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 69.00 Extension: 69 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Island Light UPC: 088675443292 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 69.00
Extension: 69
Bulb
Type: Halogen
Qty: 3
Wattage: 20
Finish: Polished Steel
Product Name: Three Light Island Light
UPC: 088675443292
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662277
Product Name LS-19673PS/FRO Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details