Capital Lighting, Inc. LS-19744C/MULTI Island/Pool Table-4 Light + 662269

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Island / Billiard Fixture UPC: 088675428015
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Island / Billiard Fixture UPC: 088675428015

Suppliers

Company
Product
Description
Supplier Links
LS-19744C/MULTI Island/Pool Table-4 Light + - 662269 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19744C/MULTI Island/Pool Table-4 Light +
662269
LS-19744C/MULTI Island/Pool Table-4 Light + 662269
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 30.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Chrome Product Name: Four Light Island / Billiard Fixture UPC: 088675428015

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 30.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Chrome
Product Name: Four Light Island / Billiard Fixture
UPC: 088675428015

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662269
Product Name LS-19744C/MULTI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details