Capital Lighting, Inc. LS-1978C Pendants-Drum Shade 662268

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675426479 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675426479 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1978C Pendants-Drum Shade - 662268 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1978C Pendants-Drum Shade
662268
LS-1978C Pendants-Drum Shade 662268
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 54.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Large Pendant UPC: 088675426479 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 54.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Large Pendant
UPC: 088675426479
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662268
Product Name LS-1978C Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details