Capital Lighting, Inc. LS-19745 Mid. Chandeliers-Glass Up 662267

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Copper Product Name: Five Light Up Lighting Chandelier UPC: 088675434795
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Copper Product Name: Five Light Up Lighting Chandelier UPC: 088675434795

Suppliers

Company
Product
Description
Supplier Links
LS-19745 Mid. Chandeliers-Glass Up - 662267 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19745 Mid. Chandeliers-Glass Up
662267
LS-19745 Mid. Chandeliers-Glass Up 662267
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Copper Product Name: Five Light Up Lighting Chandelier UPC: 088675434795

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Copper
Product Name: Five Light Up Lighting Chandelier
UPC: 088675434795

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662267
Product Name LS-19745 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details