Capital Lighting, Inc. LS-19762D/BRZ Semi-Flush Mts.-Bowl Style 662266

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Ceiling Lamp UPC: 088675440925 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Ceiling Lamp UPC: 088675440925 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19762D/BRZ Semi-Flush Mts.-Bowl Style - 662266 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19762D/BRZ Semi-Flush Mts.-Bowl Style
662266
LS-19762D/BRZ Semi-Flush Mts.-Bowl Style 662266
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Ceiling Lamp UPC: 088675440925 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Ceiling Lamp
UPC: 088675440925
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662266
Product Name LS-19762D/BRZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details