Capital Lighting, Inc. LS-19787 Mini Pendants-Cable 662265

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 71.00 Extension: 71 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675441106 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 71.00 Extension: 71 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675441106 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19787 Mini Pendants-Cable - 662265 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19787 Mini Pendants-Cable
662265
LS-19787 Mini Pendants-Cable 662265
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 71.00 Extension: 71 Bulb Type: Halogen Qty: 1 Wattage: 40 Finish: Dark Bronze Product Name: One Light Mini Pendant UPC: 088675441106 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 71.00
Extension: 71
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Dark Bronze
Product Name: One Light Mini Pendant
UPC: 088675441106
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662265
Product Name LS-19787 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details