Capital Lighting, Inc. LS-19965RED/WHT Mini Pendants-Cable 662256

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.00 Extension: 73 Bulb Type: Incandescent Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675439820 Glass: Red/White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.00 Extension: 73 Bulb Type: Incandescent Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675439820 Glass: Red/White

Suppliers

Company
Product
Description
Supplier Links
LS-19965RED/WHT Mini Pendants-Cable - 662256 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19965RED/WHT Mini Pendants-Cable
662256
LS-19965RED/WHT Mini Pendants-Cable 662256
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.00 Extension: 73 Bulb Type: Incandescent Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675439820 Glass: Red/White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 73.00
Extension: 73
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Product Name: One Light Mini Pendant
UPC: 088675439820
Glass: Red/White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662256
Product Name LS-19965RED/WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details