Capital Lighting, Inc. LS-19965WHT/BLK Mini Pendants-Cable 662253

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.00 Extension: 73 Bulb Type: Incandescent Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675439837 Glass: White/Black
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.00 Extension: 73 Bulb Type: Incandescent Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675439837 Glass: White/Black

Suppliers

Company
Product
Description
Supplier Links
LS-19965WHT/BLK Mini Pendants-Cable - 662253 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19965WHT/BLK Mini Pendants-Cable
662253
LS-19965WHT/BLK Mini Pendants-Cable 662253
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 73.00 Extension: 73 Bulb Type: Incandescent Qty: 1 Wattage: 40 Product Name: One Light Mini Pendant UPC: 088675439837 Glass: White/Black

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 73.00
Extension: 73
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Product Name: One Light Mini Pendant
UPC: 088675439837
Glass: White/Black

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662253
Product Name LS-19965WHT/BLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details