Capital Lighting, Inc. LS-19741 Mini Pendants-Rod 662245

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 58.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Copper Product Name: One Light Pendant Lamp UPC: 088675434771 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 58.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Copper Product Name: One Light Pendant Lamp UPC: 088675434771 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19741 Mini Pendants-Rod - 662245 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19741 Mini Pendants-Rod
662245
LS-19741 Mini Pendants-Rod 662245
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 58.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Copper Product Name: One Light Pendant Lamp UPC: 088675434771 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 58.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Copper
Product Name: One Light Pendant Lamp
UPC: 088675434771
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662245
Product Name LS-19741 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details