Capital Lighting, Inc. LS-19810 Mid. Chandeliers-Glass Down 662239

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.00 Bulb Type: Halogen Qty: 10 Wattage: 10 Finish: Dark Rust Product Name: Ten Light Down Lighting Chandelier UPC: 088675426288 Glass: Amber Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.00 Bulb Type: Halogen Qty: 10 Wattage: 10 Finish: Dark Rust Product Name: Ten Light Down Lighting Chandelier UPC: 088675426288 Glass: Amber Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-19810 Mid. Chandeliers-Glass Down - 662239 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19810 Mid. Chandeliers-Glass Down
662239
LS-19810 Mid. Chandeliers-Glass Down 662239
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 26.00 Bulb Type: Halogen Qty: 10 Wattage: 10 Finish: Dark Rust Product Name: Ten Light Down Lighting Chandelier UPC: 088675426288 Glass: Amber Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 26.00
Bulb
Type: Halogen
Qty: 10
Wattage: 10
Finish: Dark Rust
Product Name: Ten Light Down Lighting Chandelier
UPC: 088675426288
Glass: Amber Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662239
Product Name LS-19810 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details