Capital Lighting, Inc. LS-19811PS/YLW Mini Pendants-Cable 662237

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 110 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675434290 Glass: Fish Scale Pattern Yellow
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 110 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675434290 Glass: Fish Scale Pattern Yellow

Suppliers

Company
Product
Description
Supplier Links
LS-19811PS/YLW Mini Pendants-Cable - 662237 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19811PS/YLW Mini Pendants-Cable
662237
LS-19811PS/YLW Mini Pendants-Cable 662237
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.50 Extension: 110 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Down Lighting Pendant UPC: 088675434290 Glass: Fish Scale Pattern Yellow

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.50
Extension: 110
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Down Lighting Pendant
UPC: 088675434290
Glass: Fish Scale Pattern Yellow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662237
Product Name LS-19811PS/YLW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details