Capital Lighting, Inc. LS-19957WHT Mini Pendants-Cable 662225

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: White Product Name: One Light Mini Pendant UPC: 088675444459
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: White Product Name: One Light Mini Pendant UPC: 088675444459

Suppliers

Company
Product
Description
Supplier Links
LS-19957WHT Mini Pendants-Cable - 662225 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19957WHT Mini Pendants-Cable
662225
LS-19957WHT Mini Pendants-Cable 662225
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: White Product Name: One Light Mini Pendant UPC: 088675444459

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 66.00
Extension: 66
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: White
Product Name: One Light Mini Pendant
UPC: 088675444459

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662225
Product Name LS-19957WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details