Capital Lighting, Inc. LS-19957BLK Mini Pendants-Cable 662220

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Mini Pendant UPC: 088675444442
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Mini Pendant UPC: 088675444442

Suppliers

Company
Product
Description
Supplier Links
LS-19957BLK Mini Pendants-Cable - 662220 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19957BLK Mini Pendants-Cable
662220
LS-19957BLK Mini Pendants-Cable 662220
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Black Product Name: One Light Mini Pendant UPC: 088675444442

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 66.00
Extension: 66
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Black
Product Name: One Light Mini Pendant
UPC: 088675444442

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662220
Product Name LS-19957BLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details