Capital Lighting, Inc. LS-19847LIME Mini Pendants-Cable 662219

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441670 Glass: Lime
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441670 Glass: Lime

Suppliers

Company
Product
Description
Supplier Links
LS-19847LIME Mini Pendants-Cable - 662219 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19847LIME Mini Pendants-Cable
662219
LS-19847LIME Mini Pendants-Cable 662219
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441670 Glass: Lime

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 77.50
Extension: 77.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Mini Pendant
UPC: 088675441670
Glass: Lime

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662219
Product Name LS-19847LIME Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details