Capital Lighting, Inc. LS-19847ORN Mini Pendants-Cable 662217

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441694 Glass: Orange
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441694 Glass: Orange

Suppliers

Company
Product
Description
Supplier Links
LS-19847ORN Mini Pendants-Cable - 662217 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19847ORN Mini Pendants-Cable
662217
LS-19847ORN Mini Pendants-Cable 662217
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441694 Glass: Orange

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 77.50
Extension: 77.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Mini Pendant
UPC: 088675441694
Glass: Orange

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662217
Product Name LS-19847ORN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details