Capital Lighting, Inc. LS-19847WHT Mini Pendants-Cable 662214

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441700 Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441700 Glass: White

Suppliers

Company
Product
Description
Supplier Links
LS-19847WHT Mini Pendants-Cable - 662214 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19847WHT Mini Pendants-Cable
662214
LS-19847WHT Mini Pendants-Cable 662214
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: White Product Name: One Light Mini Pendant UPC: 088675441700 Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 77.50
Extension: 77.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: White
Product Name: One Light Mini Pendant
UPC: 088675441700
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662214
Product Name LS-19847WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details