Capital Lighting, Inc. LS-19848MXD Mini Pendants-Cable 662213

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 77.00 Extension: 77 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: black Product Name: One Light Mini Pendant UPC: 088675441717 Glass: Mixed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 77.00 Extension: 77 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: black Product Name: One Light Mini Pendant UPC: 088675441717 Glass: Mixed

Suppliers

Company
Product
Description
Supplier Links
LS-19848MXD Mini Pendants-Cable - 662213 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19848MXD Mini Pendants-Cable
662213
LS-19848MXD Mini Pendants-Cable 662213
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 77.00 Extension: 77 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: black Product Name: One Light Mini Pendant UPC: 088675441717 Glass: Mixed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 77.00
Extension: 77
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: black
Product Name: One Light Mini Pendant
UPC: 088675441717
Glass: Mixed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662213
Product Name LS-19848MXD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details