Capital Lighting, Inc. LS-19905 Mid. Chandeliers-Glass Up 662208

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 53.75 Extension: 53.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Gun Metal Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675439967 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 53.75 Extension: 53.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Gun Metal Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675439967 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19905 Mid. Chandeliers-Glass Up - 662208 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19905 Mid. Chandeliers-Glass Up
662208
LS-19905 Mid. Chandeliers-Glass Up 662208
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 53.75 Extension: 53.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Gun Metal Product Name: Five Light Up Lighting One Tier Chandelier UPC: 088675439967 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 53.75
Extension: 53.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Gun Metal
Product Name: Five Light Up Lighting One Tier Chandelier
UPC: 088675439967
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662208
Product Name LS-19905 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details