Capital Lighting, Inc. LS-19877PS/CLR Mini Pendants-Cable 662204

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443308 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443308 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19877PS/CLR Mini Pendants-Cable - 662204 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19877PS/CLR Mini Pendants-Cable
662204
LS-19877PS/CLR Mini Pendants-Cable 662204
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443308 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.00
Extension: 75
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675443308
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662204
Product Name LS-19877PS/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details