Capital Lighting, Inc. LS-19886 Large Chandeliers-Glass Shade 662201

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Extension: 84 Bulb Type: Incandescent Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675438069
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Extension: 84 Bulb Type: Incandescent Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675438069

Suppliers

Company
Product
Description
Supplier Links
LS-19886 Large Chandeliers-Glass Shade - 662201 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19886 Large Chandeliers-Glass Shade
662201
LS-19886 Large Chandeliers-Glass Shade 662201
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 55.00 Extension: 84 Bulb Type: Incandescent Qty: 6 Wattage: 60 Finish: Dark Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675438069

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 55.00
Extension: 84
Bulb
Type: Incandescent
Qty: 6
Wattage: 60
Finish: Dark Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675438069

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662201
Product Name LS-19886 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details