Capital Lighting, Inc. LS-16751AGED/CP Lamps-Swing Arm-Wall 662197

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Copper Product Name: One Light Wall Lamp UPC: 088675436072 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Copper Product Name: One Light Wall Lamp UPC: 088675436072 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16751AGED/CP Lamps-Swing Arm-Wall - 662197 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16751AGED/CP Lamps-Swing Arm-Wall
662197
LS-16751AGED/CP Lamps-Swing Arm-Wall 662197
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Copper Product Name: One Light Wall Lamp UPC: 088675436072 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Aged Copper
Product Name: One Light Wall Lamp
UPC: 088675436072
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662197
Product Name LS-16751AGED/CP Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details