Capital Lighting, Inc. LS-16753AGED/CP Lamps-Swing Arm-Wall 662196

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Copper Product Name: One Light Wall Lamp UPC: 088675436096 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Copper Product Name: One Light Wall Lamp UPC: 088675436096 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16753AGED/CP Lamps-Swing Arm-Wall - 662196 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16753AGED/CP Lamps-Swing Arm-Wall
662196
LS-16753AGED/CP Lamps-Swing Arm-Wall 662196
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Aged Copper Product Name: One Light Wall Lamp UPC: 088675436096 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Aged Copper
Product Name: One Light Wall Lamp
UPC: 088675436096
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662196
Product Name LS-16753AGED/CP Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details