Capital Lighting, Inc. LS-1676 Sconces-Pocket 662191

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675422815 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675422815 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1676 Sconces-Pocket - 662191 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1676 Sconces-Pocket
662191
LS-1676 Sconces-Pocket 662191
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Washer Sconce UPC: 088675422815 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Washer Sconce
UPC: 088675422815
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662191
Product Name LS-1676 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details