Capital Lighting, Inc. LS-16762 Bathroom Fixtures-Two Lights 662190

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce UPC: 088675432395 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce UPC: 088675432395 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16762 Bathroom Fixtures-Two Lights - 662190 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16762 Bathroom Fixtures-Two Lights
662190
LS-16762 Bathroom Fixtures-Two Lights 662190
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce UPC: 088675432395 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
UPC: 088675432395
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662190
Product Name LS-16762 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details