Capital Lighting, Inc. LS-18426AB/FRO Large Chandeliers-Glass Shade 662188

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Up Lighting Chandelier UPC: 088675425489 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Up Lighting Chandelier UPC: 088675425489 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18426AB/FRO Large Chandeliers-Glass Shade - 662188 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18426AB/FRO Large Chandeliers-Glass Shade
662188
LS-18426AB/FRO Large Chandeliers-Glass Shade 662188
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 48.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brass Product Name: Six Light Up Lighting Chandelier UPC: 088675425489 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 48.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Brass
Product Name: Six Light Up Lighting Chandelier
UPC: 088675425489
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662188
Product Name LS-18426AB/FRO Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details