Capital Lighting, Inc. LS-18405PS/FRO Large Chandeliers-Glass Shade 662182

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 48.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675425472 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 48.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675425472 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-18405PS/FRO Large Chandeliers-Glass Shade - 662182 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18405PS/FRO Large Chandeliers-Glass Shade
662182
LS-18405PS/FRO Large Chandeliers-Glass Shade 662182
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 48.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675425472 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 48.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675425472
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662182
Product Name LS-18405PS/FRO Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details