Capital Lighting, Inc. LS-1838PS/FRO Semi-Flush Mts.-Bowl Style 662180

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 088675422297 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 088675422297 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1838PS/FRO Semi-Flush Mts.-Bowl Style - 662180 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1838PS/FRO Semi-Flush Mts.-Bowl Style
662180
LS-1838PS/FRO Semi-Flush Mts.-Bowl Style 662180
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 088675422297 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Semi-Flush Ceiling Fixture
UPC: 088675422297
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662180
Product Name LS-1838PS/FRO Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details