Capital Lighting, Inc. LS-16834SS/FRO Bathroom Fixtures-Four Lights 662176

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Steel Product Name: Four Light Bathroom Fixture UPC: 088675426905 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Steel Product Name: Four Light Bathroom Fixture UPC: 088675426905 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16834SS/FRO Bathroom Fixtures-Four Lights - 662176 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16834SS/FRO Bathroom Fixtures-Four Lights
662176
LS-16834SS/FRO Bathroom Fixtures-Four Lights 662176
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 4.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Steel Product Name: Four Light Bathroom Fixture UPC: 088675426905 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 4.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Steel
Product Name: Four Light Bathroom Fixture
UPC: 088675426905
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662176
Product Name LS-16834SS/FRO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details