Capital Lighting, Inc. LS-16846RED Sconces-Pocket 662170

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Wall Sconce UPC: 088675437994
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Wall Sconce UPC: 088675437994

Suppliers

Company
Product
Description
Supplier Links
LS-16846RED Sconces-Pocket - 662170 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16846RED Sconces-Pocket
662170
LS-16846RED Sconces-Pocket 662170
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Red Product Name: One Light Wall Sconce UPC: 088675437994

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 3.5
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Red
Product Name: One Light Wall Sconce
UPC: 088675437994

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662170
Product Name LS-16846RED Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details