Capital Lighting, Inc. LS-16885 Sconces-Pocket 662169

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436980 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436980 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-16885 Sconces-Pocket - 662169 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16885 Sconces-Pocket
662169
LS-16885 Sconces-Pocket 662169
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce UPC: 088675436980 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Extension: 4.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
UPC: 088675436980
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662169
Product Name LS-16885 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details