Capital Lighting, Inc. LS-16902 Bathroom Fixtures-Two Lights 662166

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gun Metal Product Name: Two Light Wall Sconce UPC: 088675439943 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gun Metal Product Name: Two Light Wall Sconce UPC: 088675439943 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16902 Bathroom Fixtures-Two Lights - 662166 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16902 Bathroom Fixtures-Two Lights
662166
LS-16902 Bathroom Fixtures-Two Lights 662166
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Gun Metal Product Name: Two Light Wall Sconce UPC: 088675439943 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Gun Metal
Product Name: Two Light Wall Sconce
UPC: 088675439943
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662166
Product Name LS-16902 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details