Capital Lighting, Inc. LS-17971PS/CLR Mini Pendants-Cable 662158

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 9.50 Extension: 73 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421047
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 9.50 Extension: 73 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421047

Suppliers

Company
Product
Description
Supplier Links
LS-17971PS/CLR Mini Pendants-Cable - 662158 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17971PS/CLR Mini Pendants-Cable
662158
LS-17971PS/CLR Mini Pendants-Cable 662158
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 9.50 Extension: 73 Bulb Type: GU-10 Qty: 1 Wattage: 50 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675421047

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 9.50
Extension: 73
Bulb
Type: GU-10
Qty: 1
Wattage: 50
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675421047

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662158
Product Name LS-17971PS/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details