Capital Lighting, Inc. LS-1788C/WHT Mini Pendants-Cable 662156

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 120 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675422105 Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 120 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675422105 Glass: White

Suppliers

Company
Product
Description
Supplier Links
LS-1788C/WHT Mini Pendants-Cable - 662156 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1788C/WHT Mini Pendants-Cable
662156
LS-1788C/WHT Mini Pendants-Cable 662156
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Extension: 120 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675422105 Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.00
Extension: 120
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675422105
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662156
Product Name LS-1788C/WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details