Capital Lighting, Inc. LS-17955PS Mid. Chandeliers-Other 662152

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 84.00 Extension: 84 Bulb Type: MR-11 Qty: 5 Wattage: 35 Finish: Polished Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675421030
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 84.00 Extension: 84 Bulb Type: MR-11 Qty: 5 Wattage: 35 Finish: Polished Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675421030

Suppliers

Company
Product
Description
Supplier Links
LS-17955PS Mid. Chandeliers-Other - 662152 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17955PS Mid. Chandeliers-Other
662152
LS-17955PS Mid. Chandeliers-Other 662152
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 84.00 Extension: 84 Bulb Type: MR-11 Qty: 5 Wattage: 35 Finish: Polished Steel Product Name: Five Light Down Lighting Chandelier UPC: 088675421030

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 84.00
Extension: 84
Bulb
Type: MR-11
Qty: 5
Wattage: 35
Finish: Polished Steel
Product Name: Five Light Down Lighting Chandelier
UPC: 088675421030

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662152
Product Name LS-17955PS Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details