Capital Lighting, Inc. LS-16853 Bathroom Fixtures-Three Lights 662149

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Vanity / Bathroom Light UPC: 088675438946 Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Vanity / Bathroom Light UPC: 088675438946 Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
LS-16853 Bathroom Fixtures-Three Lights - 662149 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16853 Bathroom Fixtures-Three Lights
662149
LS-16853 Bathroom Fixtures-Three Lights 662149
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Vanity / Bathroom Light UPC: 088675438946 Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Vanity / Bathroom Light
UPC: 088675438946
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662149
Product Name LS-16853 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details