Capital Lighting, Inc. LS-16854 Bathroom Fixtures-Four Lights 662147

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Vanity / Bathroom Light UPC: 088675438953 Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Vanity / Bathroom Light UPC: 088675438953 Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
LS-16854 Bathroom Fixtures-Four Lights - 662147 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16854 Bathroom Fixtures-Four Lights
662147
LS-16854 Bathroom Fixtures-Four Lights 662147
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Dark Bronze Product Name: Four Light Vanity / Bathroom Light UPC: 088675438953 Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Dark Bronze
Product Name: Four Light Vanity / Bathroom Light
UPC: 088675438953
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662147
Product Name LS-16854 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details