Capital Lighting, Inc. LS-16856WHT Sconces-Pocket 662146

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Sconce UPC: 088675438977
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Sconce UPC: 088675438977

Suppliers

Company
Product
Description
Supplier Links
LS-16856WHT Sconces-Pocket - 662146 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16856WHT Sconces-Pocket
662146
LS-16856WHT Sconces-Pocket 662146
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Wall Sconce UPC: 088675438977

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Wall Sconce
UPC: 088675438977

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662146
Product Name LS-16856WHT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details