Capital Lighting, Inc. LS-1687PS/FRO Sconces-Pocket 662145

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435143 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435143 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1687PS/FRO Sconces-Pocket - 662145 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1687PS/FRO Sconces-Pocket
662145
LS-1687PS/FRO Sconces-Pocket 662145
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Extension: 3.75 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435143 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675435143
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662145
Product Name LS-1687PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details