Capital Lighting, Inc. LS-16862SS/FRO Bathroom Fixtures-Two Lights 662143

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stainless Steel Product Name: Two Light Bathroom Fixture UPC: 088675426424 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stainless Steel Product Name: Two Light Bathroom Fixture UPC: 088675426424 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16862SS/FRO Bathroom Fixtures-Two Lights - 662143 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16862SS/FRO Bathroom Fixtures-Two Lights
662143
LS-16862SS/FRO Bathroom Fixtures-Two Lights 662143
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Stainless Steel Product Name: Two Light Bathroom Fixture UPC: 088675426424 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Stainless Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675426424
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662143
Product Name LS-16862SS/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details